| Maximum data transfer rate |
0.054 Gbit/s |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
|
| Connectivity technology |
Wireless |
| Networking features |
Wireless LAN, Ethernet LAN |
| Supports ISDN connection |
 |
|
Full duplex
|
|
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
|
| Frequency range |
2.4 - 2.462 GHz |
| Open space max range |
400 m |
| Indoors max range |
100 m |
| WLAN connection |
 |
| WLAN data transfer rates supported |
1, 2, 5.5, 6, 9, 11, 12, 24, 36, 48, 54 Mbit/s |
| Modulation |
OFDM |
| Antenna type |
External |
| Antenna connector type |
SMA |
| Supports ADSL connection |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4x 10/100 Ethernet 1x 10/100 WAN 1x Power
|
| Management platform |
Web-based, DHCP Server |
|
| Firewall security |
NAT with VPN Pass-through, MAC Filtering, IP Filtering, URL filtering, Domain Blocking, Scheduling |
| Security algorithm supported |
802.1x, 64/128-WEP, WPA |
| VPN support |
PPTP L2TP IPSec |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
FCC
|
| Operating temperature range (T-T) |
0 - 55 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
109 x 142 x 31 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
220 g
|
| LED indicators |
Power, Status, WAN, WLAN, LAN (10/100) |
|